BSOS-M5-12 is a blind-threaded, self-clinching standoff for mounting panels, installed by pressing into a round hole to form a permanent, flush, closed-end mount in sheet metal. It is made from hardened stainless steel and features a threaded bore for M5 x 0.8 threads with a length of 12 mm. The standoff is designed for use in materials with hardness up to HRB 80 or HB 150, and its knurled head allows for close-to-edge installation. The part belongs to the BSO series, which includes variants with grounding teeth, nickel plating options, and different thread sizes and lengths.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M5-12 | BSOS-M5-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |