Blind-threaded self-clinching standoffs designed for mounting into metal sheets, featuring a closed-end barrel for flush mounting and no protrusion on the back side. These units install permanently into sheets with minimum thicknesses suitable for their thread size, with the M3 variant requiring a minimum hole size of 4.22 mm and a minimum distance of 6 mm from the hole center to the sheet edge. The BSO series is constructed from hardened stainless steel for installation into stainless steel sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M3-22ZI | BSO-M3-22ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |