CSOS concealed-head self-clinching standoffs install permanently in steel or aluminum sheets as thin as 0.062 in. (1.6 mm) to provide reusable internal threads while leaving the opposite side smooth and unmarred. They require a blind milled hole for installation and are designed to meet ingress protection requirements by maintaining a sealed surface. Made from 300 series stainless steel with no finish, they are certified to ASME B1.1 2A external and ASME B1.13M 6g internal thread standards and are rated for use in sheet materials with hardness up to HRB 70 / HB 125. Installation is performed using a press with HAEGER® or PEMSERTER® tooling. The CSOS series supports thread sizes from 4-40 through 10-32 and M3 through M6, with documented installation and performance data for these variants.
These standoffs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | CSOS-632-5 | CSOS-632-5 |
| Product Name | Stainless Steel Standoffs - Types CSS, CSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |