Blind-threaded self-clinching standoffs designed for flush mounting with a closed-end barrel, installed into thin metal sheets. The BSOA series features a thicker wall for improved bearing surface and is recommended for use in aluminum sheets with a Rockwell B hardness of 50 or less. The part number BSOA-8632-22 corresponds to a #8-32 thread, 22 in length code (0.6875 in / 17.46 mm), with a minimum hole size of 0.050 in and a minimum distance to edge of 0.31 in. The barrel end provides flush appearance and superior closed-end mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-8632-22 | BSOA-8632-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |