Blind-threaded self-clinching standoffs designed for permanent installation into metal sheets as thin as 0.63 mm, with a flush, closed-end barrel and a threaded internal bore. The BSOS series features a knurled head for improved torque resistance and is suitable for close-to-edge mounting applications. Each unit installs into a minimum hole size of 0.050 inch with a minimum edge distance of 0.31 inch and offers a nominal thread size of #10-32. The design supports clinching into steel or aluminum sheets with Rockwell B hardness of 80 or less, and includes options for nickel plating in corrosive environments.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-032-12 | BSOS-032-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |