PennEngineering® Datasheets for Posts, Spacers, and Standoffs

Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Features: PEM® SMTSS™ fasteners feature a spring action to hold P.C. Board securely without screw or threaded hardware. Designed for on-only applications.* Mount on P.C. Boards in the same manner...
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the...
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded...
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are...
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also...
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick...

<< Prev Next >>