Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm with a flush, closed-end profile. The BSO series is designed for use in steel or aluminum sheets with hardness up to HRB 80 / HB 150, and the part is made from hardened stainless steel. All variants feature a through-hole threaded barrel and are clinched permanently into place without access to the back side of the sheet.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M5-12ZI | BSO-M5-12ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |