BSOS-832-34 is a blind, threaded, self-clinching standoff for mounting panels with a flush, closed-end barrel. It is designed for installation into sheet metal using a press fit into a properly sized hole, permanently embedding into the material. The part is made from hardened stainless steel, suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The minimum hole size is 0.050 inches, with a minimum distance from the hole center to the sheet edge of 0.31 inches. The standoff has an overall length of 1.062 inches, as indicated by the length code 34 in the 32nds-of-an-inch system. The design provides threaded access from the blind side, enabling assembly without access to the rear.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-832-34 | BSOS-832-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |