Blind-threaded self-clinching standoffs for mounting panels with flush, closed-end installation. These are designed for installation into steel or aluminum sheets with a minimum hardness of HRB 80 / HB 150. The BSOA series has a threaded barrel with a knurled head for enhanced grip and is available in metric thread sizes, including M3 with a length of 10 mm (32nds code 10). The standoff installs into round holes and is permanently retained by cold-flow of the parent material. It is intended for use in applications requiring a blind-side accessible, flush finish without exposed threads.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M3-10 | BSOA-M3-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |