Blind-threaded self-clinching standoffs install permanently into metal sheets with a flush, closed-end profile, offering mounting without access to the rear side. The BSOA series is constructed from hardened stainless steel and is designed for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less and Brinell hardness of 183 or less. It features a metric M3 thread and is suitable for applications requiring corrosion resistance. Minimum hole size is 4.22 mm, minimum distance to edge is 4.8 mm, and sheet thickness must be between 0.63 mm and 4.0 mm. All dimensions are in millimeters.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M3-25 | BSOA-M3-25 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |