PennEngineering® Stainless Steel Standoffs - Types CSS, CSOS - Unified CSS-440-4

Description
These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote Datasheet
Description
These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Standoffs - Types CSS, CSOS - Unified - CSS-440-4 - PennEngineering®
Danboro, PA, United States
Stainless Steel Standoffs - Types CSS, CSOS - Unified
CSS-440-4
Stainless Steel Standoffs - Types CSS, CSOS - Unified CSS-440-4
These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These standoffs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Stainless Steel Standoffs - CSS-440-4 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
CSS-440-4
Stainless Steel Standoffs CSS-440-4
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number CSS-440-4 CSS-440-4
Product Name Stainless Steel Standoffs - Types CSS, CSOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Stainless Steel Standoffs - BSO4-M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details