BSOS-M3-14 is a blind-threaded, self-clinching standoff designed for mounting into thin metal sheets, with a closed-end barrel providing flush mounting and grounding via teeth on the barrel end. It features an M3 x 0.5 metric thread, a 4.22 mm minimum hole size, a 3.2 mm minimum distance to edge, and a 14 mm length, suitable for installation into sheets with a hardness of HRB 80 or less. The part is made from hardened stainless steel for corrosion resistance and meets the Series BSOS specifications for blind-threaded standoffs with grounding teeth.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M3-14 | BSOS-M3-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |