PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOS-8632-20

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSOS-8632-20 is a blind threaded standoff designed for self-clinching applications, suitable for mounting, spacing, or stacking panels and components. It is specifically engineered to be pressed into round holes in metal sheets as thin as 0.050 inches (1.27 mm). This standoff features a unified thread size of 8-32, providing a robust connection point while ensuring that the outer surface remains flush and closed after installation. The design allows for permanent mounting, making it ideal for applications where a secure and unobtrusive fastening solution is required. The BSOS series is particularly noted for its increased wall thickness, which enhances the bearing surface and reduces the risk of cracking or cutting into the board. This product is suitable for use in various metal materials, including stainless steel, and is available with optional nickel plating for corrosion resistance.

Datasheet Summary
Powered by GS/AI

The BSOS-8632-20 is a blind threaded standoff designed for self-clinching applications, suitable for mounting, spacing, or stacking panels and components. It is specifically engineered to be pressed into round holes in metal sheets as thin as 0.050 inches (1.27 mm). This standoff features a unified thread size of 8-32, providing a robust connection point while ensuring that the outer surface remains flush and closed after installation. The design allows for permanent mounting, making it ideal for applications where a secure and unobtrusive fastening solution is required. The BSOS series is particularly noted for its increased wall thickness, which enhances the bearing surface and reduces the risk of cracking or cutting into the board. This product is suitable for use in various metal materials, including stainless steel, and is available with optional nickel plating for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOS-8632-20 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOS-8632-20
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOS-8632-20
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Stainless Steel Standoffs - BSOS-8632-20 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSOS-8632-20
Stainless Steel Standoffs BSOS-8632-20
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSOS-8632-20 BSOS-8632-20
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details