Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets with a flush, closed-end barrel. The BSOA series is made from hardened stainless steel and is designed for clinching into stainless steel sheets with a Rockwell B scale hardness of 88 or less. The M5 thread size has a 0.8 mm pitch, and the '10' length code corresponds to 10 mm overall length. Minimum hole size is 5.35 mm, with a minimum distance to sheet edge of 6.4 mm. The part has a closed-end barrel for flush mounting and improved structural integrity.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M5-10 | BSOA-M5-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |