BSOS™ blind-threaded self-clinching standoffs install permanently into metal sheets to provide flush, closed-end threaded mounting. They are designed for use in steel or aluminum sheets with a hardness of HRB 80 or HB 150 or less. The M5 thread variant has a minimum hole size of 5.35 mm, a minimum distance to edge of 7.9 mm, and is available in lengths including 14 mm (part code 14). The design supports clinching into thin sheets while maintaining structural integrity and flush tolerances on the outer surface.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M5-14 | BSOS-M5-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |