BSOS-M5-16 is a blind-threaded, self-clinching standoff designed for mounting into metal sheets, providing a flush, closed-end profile on the non-accessible side. It features an M5 x 0.8 metric thread and a length of 16 mm, with a minimum hole size of 5.35 mm and a minimum distance to edge of 8 mm. Constructed from hardened stainless steel, it is suitable for applications requiring corrosion resistance and is designed to install in sheet materials with sufficient hardness to support permanent clinching. The standoff's knurled head allows for close-to-edge installation and accommodates standard panel thicknesses.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M5-16 | BSOS-M5-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |