Blind-threaded self-clinching standoffs, designed for flush mounting with a closed-end barrel, install into sheet metal as thin as 0.63 mm and provide permanent threaded inserts. Available in metric thread sizes including M5, with lengths selectable from a range of standard increments. The BSO series is constructed from hardened stainless steel and is suitable for installation into stainless steel sheets with Rockwell B hardness up to 88. A nickel-plated option is available for enhanced corrosion resistance. Minimum hole size is 5.35 mm, with a minimum distance to edge of 7.9 mm for the M5 thread size.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M5-18ZI | BSO-M5-18ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |