Blind-hole, threaded self-clinching standoffs for mounting panels where flush, closed-end installation is required. These standoffs mount permanently into steel or aluminum sheets with a hardness of HRB 80 or HB 150 or less. Minimum hole size is .040 in., with minimum distance to edge of .187 in. for .125 in. long variants. Available in various lengths from .125 to 1.062 in. with thread sizes including .112-40, .138-32, .164-32, and .190-32. Designed for applications requiring no access to the blind side after installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-440-32 | BSOS-440-32 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |