Blind-threaded self-clinching standoffs for mounting panels with flush, closed-end installation. Installed into metal sheets as thin as 0.63 mm, these standoffs feature a tapered clinch profile and are made from hardened stainless steel for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The M3 thread size has a minimum hole size of 4.22 mm, a nominal bore diameter of 3.2 mm, and a minimum distance to edge of 4.8 mm. The length is 8 mm (length code 8).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M3-8 | BSOA-M3-8 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |