The BSOS-632-16 is a blind-threaded, self-clinching standoff designed for permanent installation in metal sheets, providing a flush, closed-end finish on the outer surface. It features a #6-32 thread and is made from hardened stainless steel, suitable for use in sheets with a Rockwell B hardness of 70 or less. The part installs into a minimum hole size of 0.040 inches and requires a minimum distance of 0.27 inches from the hole center to the edge. It has a nominal barrel length of 0.500 inches and conforms to the SO4-style design specifications for clinching into stainless steel. The standoff supports stacking or spacing of panels and is compatible with the PEM® self-clinching system.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-16 | BSOS-632-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |