KFB3™ broach/flare-mount standoffs provide high pullout performance in printed circuit boards by combining a broached shank with a flared base. The KFB3-440-16ET variant has a #4-40 thread and a length of 0.500 inches. It requires a 0.166 inch hole size and a minimum centerline-to-edge distance of 0.179 inches. The standoff is designed for installation in non-plated holes and is compatible with PCB materials, aluminum, acrylic, casting, and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-440-16ET | KFB3-440-16ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |