BSOS-440-26 is a blind-threaded, self-clinching standoff designed for installation into steel or aluminum sheets, providing a flush, closed-end profile on the outer surface. It features a .040-inch hole size, a 1.25-inch length (26 in 32nds), and a .187-inch nominal distance to edge, with a thread size of .112-40. The part is made from hardened stainless steel and is suitable for use in sheets with a Rockwell B hardness of 80 or less, or Brinell hardness of 150 or less. Installation requires a properly sized hole and sufficient sheet thickness to accommodate the clinch profile.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-440-26 | BSOS-440-26 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |