PennEngineering® Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Unified DSOS-440-250

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Available in other lengths on special order.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Available in other lengths on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSOS-440-250 is a threaded standoff designed for close-to-edge applications, utilizing a self-clinching design that allows for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). This standoff features a round, knurled head that facilitates clinching closer to the edge of the sheet, making it suitable for applications where space is limited. It is made from hardened stainless steel, providing durability and resistance to corrosion, with an optional nickel plating available for enhanced protection in corrosive environments. The standoff is compatible with various sheet materials, including stainless steel, and is recommended for use in sheets with specific hardness ratings. Custom sizes can be ordered upon request, making it a versatile choice for engineers needing reliable mounting solutions.

Datasheet Summary
Powered by GS/AI

The DSOS-440-250 is a threaded standoff designed for close-to-edge applications, utilizing a self-clinching design that allows for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). This standoff features a round, knurled head that facilitates clinching closer to the edge of the sheet, making it suitable for applications where space is limited. It is made from hardened stainless steel, providing durability and resistance to corrosion, with an optional nickel plating available for enhanced protection in corrosive environments. The standoff is compatible with various sheet materials, including stainless steel, and is recommended for use in sheets with specific hardness ratings. Custom sizes can be ordered upon request, making it a versatile choice for engineers needing reliable mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Unified - DSOS-440-250 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Unified
DSOS-440-250
Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Unified DSOS-440-250
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Available in other lengths on special order.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types DSO and DSOS standoffs are available for close-to-edge applications.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Available in other lengths on special order.

Supplier's Site Datasheet
Stainless Steel Standoffs - DSOS-440-250 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
DSOS-440-250
Stainless Steel Standoffs DSOS-440-250
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number DSOS-440-250 DSOS-440-250
Product Name Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-3.5M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Aluminum Standoffs - BSOA-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details