Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm, with a closed-end barrel for flush mounting and threaded holes for component attachment. The BSOA series is made from hardened stainless steel and designed for clinching into stainless steel sheets, with an optional nickel plating for corrosion resistance. Part number BSOA-8632-28 has a 0.164-inch (M4) thread and a length of 0.875 inches, with a minimum hole size of 0.164 inch and a minimum distance to sheet edge of 0.31 inch. The thicker wall design reduces risk of cracking or cutting into mating panels.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-8632-28 | BSOA-8632-28 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |