BSOS-M3-20 is a blind-threaded, self-clinching standoff designed for permanent installation into thin metal sheets, providing flush, closed-end mounting. It features an M3 thread and is made from hardened stainless steel to resist corrosion and maintain integrity during clinching. It installs into holes with a minimum diameter of 4.22 mm and requires a minimum edge distance of 6.4 mm. The barrel end is closed to prevent through-hole penetration, making it suitable for applications where access is restricted to one side.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M3-20 | BSOS-M3-20 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |