BSOA blind-threaded self-clinching standoffs are designed for mounting into metal sheets with a closed-end barrel for flush, non-pierced surfaces. Made from hardened stainless steel, they are suitable for installation into stainless steel sheets with a Rockwell B hardness of 88 or less. The M4 thread size has a nominal hole size of 7.14 mm and a minimum distance to edge of 8 mm. The standard length code 25 corresponds to 25 mm. These standoffs are installed by pressing into round holes in material as thin as 0.63 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M4-25 | BSOA-M4-25 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |