Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm. The BSOS series features a closed-end barrel for flush, non-pierced mounting and includes a knurled head for close-to-edge installation. These standoffs are designed for steel or aluminum sheets with a hardness of HRB 80 or less and are available in various thread sizes and lengths. The BSOS-832-26 variant has an M4 thread, 22 mm length, and a minimum hole size of 5.35 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-832-26 | BSOS-832-26 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |