BSOS-8632-16 is a blind-threaded, self-clinching standoff designed for mounting into metal sheets as thin as 0.63 mm. It features a through-hole with a closed-end barrel for flush mounting and is made from hardened stainless steel. The part accommodates a #8-32 thread and has a minimum hole size of 0.050 inches, with a minimum distance to edge of 0.31 inches. It is intended for applications requiring reduced risk of panel cracking due to its thicker wall construction compared to standard variants.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-8632-16 | BSOS-8632-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |