Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed permanently into metal sheets as thin as 0.63 mm with flush, closed-end barrels. The BSOS series features a knurled head for close-to-edge clinching and is available in hardened stainless steel with optional nickel plating for corrosion resistance. Installation requires a minimum hole size of 0.040 inch and a minimum distance from edge of 0.27 inch. Thread size is #6-32 with length code 12, corresponding to 0.375 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-12 | BSOS-632-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |