BSOA blind-threaded self-clinching standoffs are designed for installation into steel or aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less, providing a flush, closed-end mounting surface. They feature a metric M4 thread with a nominal length of 12 mm. These standoffs install permanently into pre-drilled holes and are suitable for applications requiring no access to the back side of the panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M4-12 | BSOA-M4-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |