BSOS-832-22 is a blind hole, threaded, self-clinching standoff designed for mounting into metal sheets, with a closed-end barrel for flush installation. It features a knurled head for enhanced gripping during installation in close-to-edge applications. The part is made from hardened stainless steel and is rated for use in sheets with a Rockwell B hardness of 80 or less. It has a nominal thread size of #8-32 and a length of 0.687 inches (22 in 32nds). Its minimum hole size is 0.050 inches, and the minimum distance from the hole centerline to the sheet edge is 0.31 inches. The standoff is suitable for materials with Brinell hardness of 150 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-832-22 | BSOS-832-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |