Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed in metal sheets with a flush, closed-end profile. The BSOS series features a thicker wall for increased bearing surface to reduce the risk of cracking or cutting into the board. Designed for clinching into steel or aluminum sheets with a Rockwell B hardness of 70 or less, and Brinell hardness of 125 or less. The 6440 thread code corresponds to a #6-32 thread with a length of 0.750 inch. The standoff installs into a minimum hole size of 0.040 inch, with a minimum distance to edge of 0.27 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-6440-24 | BSOS-6440-24 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |