The BSOS-632-14 is a blind-threaded, self-clinching standoff designed for mounting into metal sheets where a flush, closed-end finish is required. It features a .138-32 thread size and is made from hardened stainless steel, suitable for installation into materials with a Rockwell B hardness of 70 or less. The part has a minimum hole size of 0.040 inches and a minimum distance from the hole center to the sheet edge of 0.27 inches. It includes a knurled head for improved grip and close-to-edge clinching capability. The standoff has a length of 0.437 inches (14 threads in 32nds of an inch) and is installed using a press fit into round holes as thin as 0.025 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-14 | BSOS-632-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |