BSOA blind-threaded self-clinching standoffs are designed for mounting into thin metal sheets with flush, closed-end installation. Made from hardened stainless steel, they are suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The M5 thread size has a pitch of 0.8 mm and is available in a 25 mm length. The minimum hole size is 5.35 mm, with a minimum distance to edge of 7.9 mm. A nickel plating option is available for enhanced corrosion resistance when specified with an NC suffix.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M5-25 | BSOA-M5-25 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |