KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards, combining broaching and flare features to secure installation in non-plated holes. The part is available in unified thread sizes, with the KFB3-632 variant featuring a #6-32 thread and a length code of 10, corresponding to 0.312 inches. Dimensions include a minimum hole size of 0.050 to 0.065 inches, maximum sheet thickness of 0.179 inches, and minimum distance to edge of 0.040 inches. The standoff has a head diameter of 0.226 inches, shank diameter of 0.212 inches, and nominal length of 0.312 inches. Material and finish options are specified by codes, with the "ET" suffix indicating a tin finish. The fastener is compatible with SMT assembly processes and intended for use with PCB materials such as FR-4, aluminum, acrylic, casting, and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-632-10ET | KFB3-632-10ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |