Blind-threaded, self-clinching standoffs designed for mounting into metal sheets with flush, closed-end installation. The BSO series installs into sheets as thin as 0.63 mm and is made from hardened stainless steel, suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The M4 thread size has a minimum hole bore diameter of 4.8 mm and a minimum distance to edge of 7.9 mm. The head design allows for close-to-edge clinching. All variants in the BSO series provide permanent, load-bearing threads with no protrusion on the opposite side.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M4-10ZI | BSO-M4-10ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |