Blind-threaded self-clinching standoffs designed for permanent installation in metal sheets, providing flush, closed-end mounting. The BSO series installs into sheets with minimum thickness of 0.63 mm and supports metric threads including M3. The standoff has a minimum hole size of 4.22 mm, a minimum distance to edge of 4.8 mm, and a barrel length of 4 mm for the M3-16 variant. These standoffs are intended for applications requiring a flush surface with no protrusion on the head side after installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M3-16ZI | BSO-M3-16ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |