BSOS-832-10 is a blind-threaded, self-clinching standoff designed for permanent installation in metal sheets through a round hole, with a flush, closed-end barrel. It features an M4 thread and is suitable for sheet thicknesses up to 0.280 in. (7.12 mm), with a minimum hole size of 0.050 in. (1.27 mm) and a minimum distance to edge of 0.31 in. (7.9 mm). The product is made from hardened stainless steel and is intended for use in materials with a Rockwell B hardness of 88 or less. Optional nickel plating is available for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-832-10 | BSOS-832-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |