BSOS-632-22 is a blind-threaded, self-clinching standoff designed for permanent installation into metal sheets through a round hole, with a closed-end barrel that leaves the opposite surface flush. It features a #6-32 thread and is constructed from hardened stainless steel, suitable for clinching into sheets with a Rockwell B hardness of 80 or less. The part has a minimum hole size of 0.040 inches and a minimum distance to edge of 0.27 inches, with a nominal length of 0.687 inches based on the 22-length code. It supports stacking and spacing of panels without requiring access to the backside of the sheet.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-22 | BSOS-632-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |