Blind-threaded self-clinching standoffs install permanently into metal sheets, providing flush, closed-end mounting. The BSOS series features a thicker wall design to reduce the risk of cracking or cutting into mating panels. These standoffs are suitable for steel or aluminum sheets with a Rockwell B hardness of 70 or less, and Brinell hardness of 125 or less. Installed via compression into precisely sized holes, they require a minimum hole size of 0.050 inches and a minimum distance to edge of 0.31 inches. Thread size is #8-32.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-8632-14 | BSOS-8632-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |