DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 30 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 110 120 130 140 150 160 163
Product Name Notes
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 9V - 36V Input

<< Prev Next >>