RECOM Power, Inc. DC DC Converters REC7.5-1205SRW/H2/A/M

Description
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1493-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1493-5-ND
DC DC Converters 945-1493-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1.5A, Dip; Output Power Max Recom Power - 63X7968 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.5A, Dip; Output Power Max Recom Power
63X7968
Dc-Dc Converter, Medical, 5V, 1.5A, Dip; Output Power Max Recom Power 63X7968
DC-DC CONVERTER, MEDICAL, 5V, 1.5A, DIP; Output Power Max:7.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.5A, DIP; Output Power Max:7.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1493-5-ND 63X7968
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1.5A, Dip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details