RECOM Power, Inc. DC DC Converters REC7.5-1212SRW/H3/A/M/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1900-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1900-5-ND
DC DC Converters 945-1900-5-ND
Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC7.5-1212SRW/H3/A/M/CTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC7.5-1212SRW/H3/A/M/CTRL
Power Supplies - Board Mount - DC DC Converters REC7.5-1212SRW/H3/A/M/CTRL
DC DC CONVERTER 12V 8W

DC DC CONVERTER 12V 8W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.625A; Power Supply Approvals Recom Power - 63X8022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.625A; Power Supply Approvals Recom Power
63X8022
Dc-Dc Converter, Medical, 12V, 0.625A; Power Supply Approvals Recom Power 63X8022
DC-DC CONVERTER, MEDICAL, 12V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:7.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:7.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1900-5-ND REC7.5-1212SRW/H3/A/M/CTRL 63X8022
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.625A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

65W Medical Desktop Power Supply, Single Output - QAMA-65 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 36.0 volts
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details