RECOM Power, Inc. DC DC Converters REC7.5-2412SRW/H2/A/M

Description
Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1182-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1182-ND
DC DC Converters 945-1182-ND
Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC7.5-2412SRW/H2/A/M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC7.5-2412SRW/H2/A/M
Power Supplies - Board Mount - DC DC Converters REC7.5-2412SRW/H2/A/M
DC DC CONVERTER 12V 8W

DC DC CONVERTER 12V 8W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.625A; Output Power Max Recom Power - 63X8136 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.625A; Output Power Max Recom Power
63X8136
Dc-Dc Converter, Medical, 12V, 0.625A; Output Power Max Recom Power 63X8136
DC-DC CONVERTER, MEDICAL, 12V, 0.625A; Output Power Max:7.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.625A; Output Power Max:7.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1182-ND REC7.5-2412SRW/H2/A/M 63X8136
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.625A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details