Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
DC-DC CONVERTER, 5V, 1.2A, 6W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-3018-ND | 02AC3272 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 1.2A, 6W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| DC Output Current | 1.2 amps | 1.2 amps |
| DC Input Voltage | 18.0 to 36.0 volts |