RECOM Power, Inc. DC DC Converters REC5A-0505SW/H2

Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3011-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3011-ND
DC DC Converters 945-3011-ND
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A, 5W; Power Supply Approvals Recom Power - 02AC3265 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A, 5W; Power Supply Approvals Recom Power
02AC3265
Dc-Dc Converter, 5V, 1A, 5W; Power Supply Approvals Recom Power 02AC3265
DC-DC CONVERTER, 5V, 1A, 5W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A, 5W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3011-ND 02AC3265
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 500A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1548-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.3200 amps
View Details
2 suppliers