RECOM Power, Inc. DC DC Converters REC6-0505SRW/R8/A

Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1895-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1895-5-ND
DC DC Converters 945-1895-5-ND
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1A, Dip; Output Power Max Recom Power - 63X7537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1A, Dip; Output Power Max Recom Power
63X7537
Dc-Dc Converter, Medical, 5V, 1A, Dip; Output Power Max Recom Power 63X7537
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC6-0505SRW/R8/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC6-0505SRW/R8/A
Power Supplies - Board Mount - DC DC Converters REC6-0505SRW/R8/A
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1895-5-ND 63X7537 REC6-0505SRW/R8/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1A, Dip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-20A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 800 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details