Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
DC DC CONVERTER 5V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1174-ND | 63X7531 | REC6-0505SRW/R10/A |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 1 amps | 1 amps | |
| DC Input Voltage | 4.5 to 9.0 volts |