Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
DC DC CONVERTER 15V 6W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REC6-0515SRW/R8/A-ND | REC6-0515SRW/R8/A |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) |
| DC Output Current | 0.3330 amps |