DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 80 90 100 110 120 130 139 140 141 142 143 144 145 146 147 148 149 150 151 160 163
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 20.83A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 10A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 16.67A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 33.33A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 20.83A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 28V 17.86A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 28V 2.68A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 8.93A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 2V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 2V 50A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 15.15A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 22.7A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 36V 13.89A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 36V 2.08A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 6.94A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 1.56A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 10.42A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 5.2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 6.25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 10A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 20A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 80A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 8V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 50A 36V - 75V Input

<< Prev Next >>